Brady Corporation Directional Sign 84651

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 84651 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
84651
Directional Sign 84651
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84651-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84651-ND
Signs, Nameplates, Posters 2267-84651-ND
B302-10X14-WG-O-6.5X 14 BLK/WHT

B302-10X14-WG-O-6.5X14 BLK/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84651 - 754476-84651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84651
754476-84651
Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84651 754476-84651
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: THIS WAY TO OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: THIS WAY TO OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84651 2267-84651-ND 754476-84651
Product Name Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY TO OFFICE - 84651
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details