Brady Corporation Directional Sign 84643

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 84643 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
84643
Directional Sign 84643
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84643-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84643-ND
Signs, Nameplates, Posters 2267-84643-ND
B302-10X14-WG-O-6.5X 14 BLK/WHT

B302-10X14-WG-O-6.5X14 BLK/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: ONE WAY - 84643 - 754476-84643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: ONE WAY - 84643
754476-84643
Brady B-302 Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: ONE WAY - 84643 754476-84643
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84643 2267-84643-ND 754476-84643
Product Name Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: ONE WAY - 84643
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details