Brady Corporation Exit & Directional Sign 84635

Description
Exit & Directional Sign
Description
Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84635 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84635
Exit & Directional Sign 84635
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84635 - 754476-84635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84635
754476-84635
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84635 754476-84635
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: FIRE EXIT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: FIRE EXIT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84635 754476-84635
Product Name Exit & Directional Sign Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84635
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details