Brady Corporation Exit & Directional Sign 84621

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84621 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84621
Exit & Directional Sign 84621
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84621-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84621-ND
Labels, Stickers, Decals - Preprinted 2267-84621-ND
B302-7X10-WG-T-1.75X 10 RED/WHITE

B302-7X10-WG-T-1.75X10 RED/WHITE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 1.75 in Height - Laminated - 84621 - 754476-84621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 1.75 in Height - Laminated - 84621
754476-84621
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 1.75 in Height - Laminated - 84621 754476-84621
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 1.75 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 1.75 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84621 2267-84621-ND 754476-84621
Product Name Exit & Directional Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 1.75 in Height - Laminated - 84621
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details