Recycle & Environment Sign
B302-10X14-WG-O-RECY
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: RECYCLABLE SAVE OUR RESOURCES ALUMINUM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 84604 | 2267-84604-ND | 754476-84604 |
| Product Name | Recycle & Environment Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE SAVE OUR RESOURCES ALUMINUM - 84604 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |