Recycle & Environment Sign
B302-10X14-WG-O-RECY
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: RECYCLABLE SAVE OUR RESOURCES ALUMINUM. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 84601 | 2267-84601-ND | 754476-84601 |
| Product Name | Recycle & Environment Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE SAVE OUR RESOURCES ALUMINUM - 84601 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |