Brady Corporation Recycle & Environment Sign 84583

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 84583 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
84583
Recycle & Environment Sign 84583
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84583-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84583-ND
Labels, Stickers, Decals - Preprinted 2267-84583-ND
B302-7X10-WK-O-NOT-P LEASE TURN O

B302-7X10-WK-O-NOT-PLEASE TURN O

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 84583 - 754476-84583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 84583
754476-84583
Brady B-302 Polyester Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 84583 754476-84583
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady turn out lights sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This turn out lights sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady turn out lights sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This turn out lights sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84583 2267-84583-ND 754476-84583
Product Name Recycle & Environment Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 84583
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details