Brady Corporation Confined Space Sign 84564

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 84564 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
84564
Confined Space Sign 84564
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84564-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84564-ND
Signs, Nameplates, Posters 2267-84564-ND
B302-10X14-WG-O-CONF INED SPACE S

B302-10X14-WG-O-CONFINED SPACE S

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - 84564 - 754476-84564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - 84564
754476-84564
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - 84564 754476-84564
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY IDENTIFY HAZARDS FO PERMIT SPACE. DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. DRAIN, CLEAN AND VENTILATE ALL CONFINED SPACES. ISOLATE CONFINED DISCONNECT FILL AND FRAIN LINES. TEST ATMOSPHERE OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY IDENTIFY HAZARDS FO PERMIT SPACE. DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. DRAIN, CLEAN AND VENTILATE ALL CONFINED SPACES. ISOLATE CONFINED DISCONNECT FILL AND FRAIN LINES. TEST ATMOSPHERE OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84564 2267-84564-ND 754476-84564
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 14 in Height - Laminated - 84564
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details