Brady Corporation Confined Space Sign 84557

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 84557 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
84557
Confined Space Sign 84557
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84557-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84557-ND
Signs, Nameplates, Posters 2267-84557-ND
B302-10X14-YK-O-CAU- RESPIRATORS

B302-10X14-YK-O-CAU-RESPIRATORS

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 84557 - 754476-84557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 84557
754476-84557
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 84557 754476-84557
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady breathing apparatus sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady breathing apparatus sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84557 2267-84557-ND 754476-84557
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 84557
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details