Brady Corporation Confined Space Sign 84548

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 84548 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
84548
Confined Space Sign 84548
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-302 Polyester Square Personal Protection Equipment (PPE) Sign - 2.25 in Width x 2.25 in Height - Laminated - 84548 - 754476-84548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Square Personal Protection Equipment (PPE) Sign - 2.25 in Width x 2.25 in Height - Laminated - 84548
754476-84548
Brady B-302 Polyester Square Personal Protection Equipment (PPE) Sign - 2.25 in Width x 2.25 in Height - Laminated - 84548 754476-84548
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 2.25 in width and a 2.25 in height. The text and/or image color(s) presented on this sign is/are: black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. Some signs support inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 2.25 in width and a 2.25 in height. The text and/or image color(s) presented on this sign is/are: black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. Some signs support inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84548 754476-84548
Product Name Confined Space Sign Brady B-302 Polyester Square Personal Protection Equipment (PPE) Sign - 2.25 in Width x 2.25 in Height - Laminated - 84548
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 8134527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details