Brady Corporation Confined Space Sign 84535

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 84535 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
84535
Confined Space Sign 84535
Confined Space Sign

Confined Space Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84535-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84535-ND
Labels, Stickers, Decals - Preprinted 2267-84535-ND
B302-7X10-YK-O-CAU-H ARD HATS REQ

B302-7X10-YK-O-CAU-HARD HATS REQ

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84535 - 754476-84535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84535
754476-84535
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84535 754476-84535
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84535 2267-84535-ND 754476-84535
Product Name Confined Space Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84535
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details