Brady Corporation Caution Eye Protection Required 84530

Description
Caution Eye Protection Required
Request a Quote Datasheet
Description
Caution Eye Protection Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caution Eye Protection Required - 84530 - Brady Corporation
Milwaukee, WI, USA
Caution Eye Protection Required
84530
Caution Eye Protection Required 84530
Caution Eye Protection Required

Caution Eye Protection Required

Supplier's Site
Signs, Nameplates, Posters - 2267-84530-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84530-ND
Signs, Nameplates, Posters 2267-84530-ND
B302 10X14 BLK/YEL

B302 10X14 BLK/YEL

Buy Now Datasheet
Brady B-851 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION EYE PROTECTION REQUIRED - 84530 - 754476-84530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION EYE PROTECTION REQUIRED - 84530
754476-84530
Brady B-851 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION EYE PROTECTION REQUIRED - 84530 754476-84530
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-851 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: CAUTION EYE PROTECTION REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-851 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: CAUTION EYE PROTECTION REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84530 2267-84530-ND 754476-84530
Product Name Caution Eye Protection Required Signs, Nameplates, Posters Brady B-851 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION EYE PROTECTION REQUIRED - 84530
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details