Brady Corporation Confined Space Sign 84516

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 84516 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
84516
Confined Space Sign 84516
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-851 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - 84516 - 754476-84516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - 84516
754476-84516
Brady B-851 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - 84516 754476-84516
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is made from polyester which is the B-851 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION ANYONE WORKING OVER THIS AREA SHALL WEAR A SAFETY BELT AND A LIFELINE AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is made from polyester which is the B-851 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION ANYONE WORKING OVER THIS AREA SHALL WEAR A SAFETY BELT AND A LIFELINE AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84516 754476-84516
Product Name Confined Space Sign Brady B-851 Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - 84516
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details