Brady Corporation Chemical & Hazardous Materials Sign 84472

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84472 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84472
Chemical & Hazardous Materials Sign 84472
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84472-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84472-ND
Signs, Nameplates, Posters 2267-84472-ND
B302-10X14-WK-O-NOT- NON-POTABLE

B302-10X14-WK-O-NOT-NON-POTABLE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84472 - 754476-84472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84472
754476-84472
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84472 754476-84472
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84472 2267-84472-ND 754476-84472
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84472
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details