Brady Corporation Chemical & Hazardous Materials Sign 84471

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84471 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84471
Chemical & Hazardous Materials Sign 84471
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84471-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84471-ND
Labels, Stickers, Decals - Preprinted 2267-84471-ND
B302-7X10-WK-O-NOT-N ON-POTABLE W

B302-7X10-WK-O-NOT-NON-POTABLE W

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84471 - 754476-84471 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84471
754476-84471
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84471 754476-84471
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84471 2267-84471-ND 754476-84471
Product Name Chemical & Hazardous Materials Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 84471
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details