Brady Corporation Chemical & Hazardous Materials Sign 84429

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84429 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84429
Chemical & Hazardous Materials Sign 84429
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84429-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84429-ND
Signs, Nameplates, Posters 2267-84429-ND
B302-10X14-WK-O-DAN- NO SMOKING B

B302-10X14-WK-O-DAN-NO SMOKING B

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS - 84429 - 754476-84429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS - 84429
754476-84429
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS - 84429 754476-84429
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This battery changing area & battery room sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This battery changing area & battery room sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84429 2267-84429-ND 754476-84429
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING BATTERY CHARGING EMITS HYDROGEN GAS - 84429
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details