Brady Corporation Chemical & Hazardous Materials Sign 84326

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84326 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84326
Chemical & Hazardous Materials Sign 84326
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER ACID - 84326 - 754476-84326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER ACID - 84326
754476-84326
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER ACID - 84326 754476-84326
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER ACID. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER ACID. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84326 754476-84326
Product Name Chemical & Hazardous Materials Sign Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER ACID - 84326
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details