Brady Corporation Chemical & Hazardous Materials Sign 84314

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 84314 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
84314
Chemical & Hazardous Materials Sign 84314
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84314-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84314-ND
Signs, Nameplates, Posters 2267-84314-ND
B302-10X14-YK-O-CAU- NON-POTABLE

B302-10X14-YK-O-CAU-NON-POTABLE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 84314 - 754476-84314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 84314
754476-84314
Brady B-302 Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 84314 754476-84314
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84314 2267-84314-ND 754476-84314
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 84314
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 7631654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details