Brady Corporation Admittance Sign 84249

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84249 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84249
Admittance Sign 84249
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84249 - 754476-84249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84249
754476-84249
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84249 754476-84249
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO TRESPASSING ADMITTANCE LIMITED TO EMPLOYEES AND AUTHORIZED VISITORS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO TRESPASSING ADMITTANCE LIMITED TO EMPLOYEES AND AUTHORIZED VISITORS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84249 754476-84249
Product Name Admittance Sign Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84249
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details