R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER ELECTRICAL SUPPLY STATION ALL UNAUTHORIZED PERSONS ARE FORBIDDEN TO ENTER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 84227 | 754476-84227 |
| Product Name | Admittance Sign | Brady B-302 Polyester Rectangle Red Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - 84227 |
| Materials of Construction | Plastic / Film | Polyester |