Brady Corporation Admittance Sign 84218

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84218 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84218
Admittance Sign 84218
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLOSED AREA AUTHORIZED PERSONNEL ONLY - 84218 - 754476-84218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLOSED AREA AUTHORIZED PERSONNEL ONLY - 84218
754476-84218
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLOSED AREA AUTHORIZED PERSONNEL ONLY - 84218 754476-84218
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CLOSED AREA AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CLOSED AREA AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84218 754476-84218
Product Name Admittance Sign Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLOSED AREA AUTHORIZED PERSONNEL ONLY - 84218
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details