Brady Corporation Electrical Hazard Sign 84197

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84197 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84197
Electrical Hazard Sign 84197
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84197-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84197-ND
Labels, Stickers, Decals - Preprinted 2267-84197-ND
B302-7X10-OK-O-WAR-E LECTRICAL HA

B302-7X10-OK-O-WAR-ELECTRICAL HA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 84197 - 754476-84197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 84197
754476-84197
Brady B-302 Polyester Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 84197 754476-84197
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84197 2267-84197-ND 754476-84197
Product Name Electrical Hazard Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 84197
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details