Brady Corporation Admittance Sign 84191

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84191 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84191
Admittance Sign 84191
Admittance Sign

Admittance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84191-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84191-ND
Labels, Stickers, Decals - Preprinted 2267-84191-ND
B302-7X10-OK-O-WAR-A UTHORIZED PE

B302-7X10-OK-O-WAR-AUTHORIZED PE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 84191 - 754476-84191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 84191
754476-84191
Brady B-302 Polyester Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 84191 754476-84191
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84191 2267-84191-ND 754476-84191
Product Name Admittance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 84191
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details