B302-7X10-WK-O-DAN-D
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER DO NOT ENTER EMERGENCY EXIT ONLY. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 84056 | 2267-84056-ND | 754476-84056 |
| Product Name | Admittance Sign | Labels, Stickers, Decals - Preprinted | Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DO NOT ENTER EMERGENCY EXIT ONLY - 84056 |
| Materials of Construction | Plastic / Film | Plastic / Film | Polyester |