Brady Corporation Admittance Sign 84037

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84037 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84037
Admittance Sign 84037
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84037-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84037-ND
Signs, Nameplates, Posters 2267-84037-ND
B302-10X14-WK-O-DAN- BARRICADE AR

B302-10X14-WK-O-DAN-BARRICADE AR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84037 - 754476-84037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84037
754476-84037
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84037 754476-84037
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER BARRICADE AREA DO NOT ENTER WITHOUT AUTHORIZATION OR SUPERVISION. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER BARRICADE AREA DO NOT ENTER WITHOUT AUTHORIZATION OR SUPERVISION. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84037 2267-84037-ND 754476-84037
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Laminated - 84037
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286115 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details