Brady Corporation Admittance Sign 84018

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84018 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84018
Admittance Sign 84018
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84018-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84018-ND
Signs, Nameplates, Posters 2267-84018-ND
CONFINED SPACE SIGN

CONFINED SPACE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - Laminated - 84018 - 754476-84018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - Laminated - 84018
754476-84018
Brady B-302 Polyester Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - Laminated - 84018 754476-84018
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady environment air testing sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This environment air testing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: CAUTION ENTRY PROHIBITED WITHOUT PERMIT TEST FOR O2 DEFICIENCY, H2S AND COMBUSTIBLE VAPORS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady environment air testing sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This environment air testing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: CAUTION ENTRY PROHIBITED WITHOUT PERMIT TEST FOR O2 DEFICIENCY, H2S AND COMBUSTIBLE VAPORS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84018 2267-84018-ND 754476-84018
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - Laminated - 84018
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details