Brady Corporation ANSI Z535 Safety Sign 83941

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83941 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83941
ANSI Z535 Safety Sign 83941
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83941-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83941-ND
Signs, Nameplates, Posters 2267-83941-ND
B302 3.5X5 ANSI BLK,RED/WHT FIRE

B302 3.5X5 ANSI BLK,RED/WHT FIRE

Buy Now Datasheet
Brady B-302 Rectangle White Fire Equipment Sign - 5 in Width x 3 1/2 in Height - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 83941 - 754476-83941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Rectangle White Fire Equipment Sign - 5 in Width x 3 1/2 in Height - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 83941
754476-83941
Brady B-302 Rectangle White Fire Equipment Sign - 5 in Width x 3 1/2 in Height - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 83941 754476-83941
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the manufacturing for this fire equipment sign is identified as B-302. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3 1/2 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the manufacturing for this fire equipment sign is identified as B-302. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3 1/2 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83941 2267-83941-ND 754476-83941
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Rectangle White Fire Equipment Sign - 5 in Width x 3 1/2 in Height - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 83941
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details