Brady Corporation ANSI Z535 Safety Sign 83932

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83932 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83932
ANSI Z535 Safety Sign 83932
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83932-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83932-ND
Signs, Nameplates, Posters 2267-83932-ND
B302 3.5X5 ANSI BLK,YEL/WHT WEAR

B302 3.5X5 ANSI BLK,YEL/WHT WEAR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION WEAR YOUR RESPIRATOR - 83932 - 754476-83932 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION WEAR YOUR RESPIRATOR - 83932
754476-83932
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION WEAR YOUR RESPIRATOR - 83932 754476-83932
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION WEAR YOUR RESPIRATOR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION WEAR YOUR RESPIRATOR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83932 2267-83932-ND 754476-83932
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION WEAR YOUR RESPIRATOR - 83932
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 25.2 inches (640 mm)
Height 2.1 ft (6.4 dm)
View Details