Brady Corporation ANSI Z535 Safety Sign 83887

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83887 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83887
ANSI Z535 Safety Sign 83887
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83887-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83887-ND
Signs, Nameplates, Posters 2267-83887-ND
B302 3.5X5 ANSI BLK,YEL/WHT FLOO

B302 3.5X5 ANSI BLK,YEL/WHT FLOO

Buy Now Datasheet
Brady B-302 Rectangle Yellow Fall Prevention Sign - 5 in Width x 3 1/2 in Height - TEXT: CAUTION FLOOR SLIPPERY WHEN WET - 83887 - 754476-83887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Rectangle Yellow Fall Prevention Sign - 5 in Width x 3 1/2 in Height - TEXT: CAUTION FLOOR SLIPPERY WHEN WET - 83887
754476-83887
Brady B-302 Rectangle Yellow Fall Prevention Sign - 5 in Width x 3 1/2 in Height - TEXT: CAUTION FLOOR SLIPPERY WHEN WET - 83887 754476-83887
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the construction for this fall prevention sign is identified as B-302. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3 1/2 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: floor slip symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION FLOOR SLIPPERY WHEN WET. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the construction for this fall prevention sign is identified as B-302. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3 1/2 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: floor slip symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION FLOOR SLIPPERY WHEN WET. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83887 2267-83887-ND 754476-83887
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Rectangle Yellow Fall Prevention Sign - 5 in Width x 3 1/2 in Height - TEXT: CAUTION FLOOR SLIPPERY WHEN WET - 83887
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Exit Signs - 8134524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit down
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details