Brady Corporation ANSI Z535 Safety Sign 83883

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83883 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83883
ANSI Z535 Safety Sign 83883
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83883-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83883-ND
Signs, Nameplates, Posters 2267-83883-ND
B302 3.5X5 ANSI BLK,YEL/WHT PINC

B302 3.5X5 ANSI BLK,YEL/WHT PINC

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION PINCH POINT KEEP HANDS CLEAR - 83883 - 754476-83883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION PINCH POINT KEEP HANDS CLEAR - 83883
754476-83883
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION PINCH POINT KEEP HANDS CLEAR - 83883 754476-83883
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION PINCH POINT KEEP HANDS CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION PINCH POINT KEEP HANDS CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83883 2267-83883-ND 754476-83883
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION PINCH POINT KEEP HANDS CLEAR - 83883
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details