Brady Corporation ANSI Z535 Safety Sign 83761

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83761 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83761
ANSI Z535 Safety Sign 83761
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83761-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83761-ND
Signs, Nameplates, Posters 2267-83761-ND
B302 7X10 ANSI BLK,GRN/WHT SAFET

B302 7X10 ANSI BLK,GRN/WHT SAFET

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 83761 - 754476-83761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 83761
754476-83761
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 83761 754476-83761
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83761 2267-83761-ND 754476-83761
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 83761
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details