Brady Corporation ANSI Z535 Safety Sign 83758

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 83758 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
83758
ANSI Z535 Safety Sign 83758
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-83758-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83758-ND
Signs, Nameplates, Posters 2267-83758-ND
B302 7X10 ANSI BLK,GRN/WHT SPILL

B302 7X10 ANSI BLK,GRN/WHT SPILL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83758 - 754476-83758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83758
754476-83758
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83758 754476-83758
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 83758 2267-83758-ND 754476-83758
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 83758
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details