Brady Corporation Signs, Nameplates, Posters 83726

Description
EYE WASH SIGN
Request a Quote Datasheet
Description
EYE WASH SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-83726-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83726-ND
Signs, Nameplates, Posters 2267-83726-ND
EYE WASH SIGN

EYE WASH SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EYE WASH SIGN - 83726 - 754473-83726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EYE WASH SIGN - 83726
754473-83726
Brady B-302 Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EYE WASH SIGN - 83726 754473-83726
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EYE WASH SIGN. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EYE WASH SIGN. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-83726-ND 754473-83726
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EYE WASH SIGN - 83726
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2847152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details