Brady Corporation Signs, Nameplates, Posters 83706

Description
B302 7X10 MAG/ORG, X-RAY RADIATI
Request a Quote Datasheet
Description
B302 7X10 MAG/ORG, X-RAY RADIATI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-83706-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-83706-ND
Signs, Nameplates, Posters 2267-83706-ND
B302 7X10 MAG/ORG, X-RAY RADIATI

B302 7X10 MAG/ORG, X-RAY RADIATI

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: X-RAY RADIATION - 83706 - 754473-83706 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: X-RAY RADIATION - 83706
754473-83706
Brady B-450 Polyethylene Rectangle Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: X-RAY RADIATION - 83706 754473-83706
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is produced using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: X-RAY RADIATION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is produced using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: X-RAY RADIATION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-83706-ND 754473-83706
Product Name Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: X-RAY RADIATION - 83706
Materials of Construction Polyester Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details