Brady Corporation Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = CAUSTICA - 83448 83448

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 3/4 in to 2 3/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = CAUSTICA - 83448 - 754473-83448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = CAUSTICA - 83448
754473-83448
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = CAUSTICA - 83448 754473-83448
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 3/4 in to 2 3/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-83448
Product Name Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = CAUSTICA - 83448
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details