Brady Corporation Brady B-946 Green Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = SUMINISTRO AGUA REFRIGERADA - 83416 83416

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SUMINISTRO AGUA REFRIGERADA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SUMINISTRO AGUA REFRIGERADA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Green Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = SUMINISTRO AGUA REFRIGERADA - 83416 - 754473-83416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Green Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = SUMINISTRO AGUA REFRIGERADA - 83416
754473-83416
Brady B-946 Green Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = SUMINISTRO AGUA REFRIGERADA - 83416 754473-83416
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SUMINISTRO AGUA REFRIGERADA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SUMINISTRO AGUA REFRIGERADA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-83416
Product Name Brady B-946 Green Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = SUMINISTRO AGUA REFRIGERADA - 83416
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details