Brady Corporation Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = CAUSTICA - 83413 83413

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = CAUSTICA - 83413 - 754473-83413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = CAUSTICA - 83413
754473-83413
Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = CAUSTICA - 83413 754473-83413
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: CAUSTICA. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-83413
Product Name Brady B-946 Yellow Vinyl Self-Adhesive Pipe Marker - 2 in Character Height - Printed Msg = CAUSTICA - 83413
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4190141 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details