Brady Corporation Write-On Inspection Label 82588

Description
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).
Request a Quote Datasheet
Description
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Inspection Label - 82588 - Brady Corporation
Milwaukee, WI, USA
Write-On Inspection Label
82588
Write-On Inspection Label 82588
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).

Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-82588-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-82588-ND
Labels, Stickers, Decals - Preprinted 2267-82588-ND
"B747, 5/8""X1-1/2"", BLUE/WHT, TES"

"B747, 5/8""X1-1/2"", BLUE/WHT, TES"

Buy Now Datasheet
Brady B-744 Blue on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = DATE, INITIALS - 82588 - 754476-82588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-744 Blue on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = DATE, INITIALS - 82588
754476-82588
Brady B-744 Blue on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = DATE, INITIALS - 82588 754476-82588
The Brady inspection label comes packaged 364 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-744 inspection label are: 1 1/2 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inspection label uses polyester for the label material and permanent acrylic as the adhesive. These inspection labels frequently have text printed on them. Printed text is DATE, INITIALS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady inspection label comes packaged 364 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-744 inspection label are: 1 1/2 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inspection label uses polyester for the label material and permanent acrylic as the adhesive. These inspection labels frequently have text printed on them. Printed text is DATE, INITIALS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 82588 2267-82588-ND 754476-82588
Product Name Write-On Inspection Label Labels, Stickers, Decals - Preprinted Brady B-744 Blue on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = DATE, INITIALS - 82588
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details