Brady Corporation Machine/Equipment Labels 81963

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 81963 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
81963
Machine/Equipment Labels 81963
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-81963-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-81963-ND
Labels, Stickers, Decals - Preprinted 2267-81963-ND
LABEL BLACK/YLW ON WHITE 1=5PCS

LABEL BLACK/YLW ON WHITE 1=5PCS

Buy Now Datasheet
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. - 81963 - 754476-81963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. - 81963
754476-81963
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. - 81963 754476-81963
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81963 2267-81963-ND 754476-81963
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - THIS UNIT HAS MORE THAN ONE POWER SOURCE. - 81963
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details