Brady Corporation Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81925

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved - 81925 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved
81925
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81925
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81925-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81925-ND
Signs, Nameplates, Posters 2267-81925-ND
B552 5X14 MAN LEFT+EXIT 10/PK UL

B552 5X14 MAN LEFT+EXIT 10/PK UL

Buy Now Datasheet
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81925 - 754473-81925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81925
754473-81925
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81925 754473-81925
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using aluminum which is the B-552 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: directional arrows symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using aluminum which is the B-552 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: directional arrows symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81925 2267-81925-ND 754473-81925
Product Name Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81925
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details