Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81918

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81918 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81918
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81918
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate running man pictogram to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81918-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81918-ND
Signs, Nameplates, Posters 2267-81918-ND
NYC 5X14 EXIT-MAN RIGHT UL1994

NYC 5X14 EXIT-MAN RIGHT UL1994

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 81918 - 754473-81918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 81918
754473-81918
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 81918 754473-81918
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81918 2267-81918-ND 754473-81918
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 81918
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details