Brady Corporation Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81912

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved - 81912 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved
81912
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81912
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81912-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81912-ND
Signs, Nameplates, Posters 2267-81912-ND
NYC B552 5X9 RUNNING MAN+UP LFT

NYC B552 5X9 RUNNING MAN+UP LFT

Buy Now Datasheet
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81912 - 754473-81912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81912
754473-81912
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81912 754473-81912
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from aluminum which is the B-552 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: directional arrows symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from aluminum which is the B-552 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: directional arrows symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81912 2267-81912-ND 754473-81912
Product Name Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - 81912
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details