Brady Corporation Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81884

Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved - 81884 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved
81884
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81884
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.

During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81884-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81884-ND
Signs, Nameplates, Posters 2267-81884-ND
NYC B552 10X7 NOT AN EXIT UL1994

NYC B552 10X7 NOT AN EXIT UL1994

Buy Now Datasheet
Brady Bradyglo B-552 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: NOT AN EXIT - 81884 - 754473-81884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-552 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: NOT AN EXIT - 81884
754473-81884
Brady Bradyglo B-552 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: NOT AN EXIT - 81884 754473-81884
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-552 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NOT AN EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-552 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NOT AN EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81884 2267-81884-ND 754473-81884
Product Name Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-552 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: NOT AN EXIT - 81884
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details