Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81882

Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81882 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81882
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81882
During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.

During an emergency evacuation, Not an Exit signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 7 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81882-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81882-ND
Signs, Nameplates, Posters 2267-81882-ND
NYC B523 10X7 NOT AN EXIT UL1994

NYC B523 10X7 NOT AN EXIT UL1994

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81882 - 754473-81882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81882
754473-81882
Brady Bradyglo B-523 Polyester Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81882 754473-81882
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOT AN EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOT AN EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81882 2267-81882-ND 754473-81882
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Glow in the Dark, Laminated - TEXT: NOT AN EXIT - 81882
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details