Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81879

Description
During an emergency evacuation, No Roof Access signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
During an emergency evacuation, No Roof Access signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81879 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81879
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81879
During an emergency evacuation, No Roof Access signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

During an emergency evacuation, No Roof Access signs help avoid confusion and panic by clearly labeling doors along an egress path that lead to dead ends, such as mechanical rooms and storage closets. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 3.5 in. X 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-81879-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-81879-ND
Labels, Stickers, Decals - Preprinted 2267-81879-ND
B523 10X7 NO ROOF ACCESS 10/PK U

B523 10X7 NO ROOF ACCESS 10/PK U

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 7.15 in Width x 0.7 in Height - Glow in the Dark, Laminated - TEXT: NO ROOF EXIT - 81879 - 754473-81879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 7.15 in Width x 0.7 in Height - Glow in the Dark, Laminated - TEXT: NO ROOF EXIT - 81879
754473-81879
Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 7.15 in Width x 0.7 in Height - Glow in the Dark, Laminated - TEXT: NO ROOF EXIT - 81879 754473-81879
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7.15 in width and a 0.7 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO ROOF EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7.15 in width and a 0.7 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NO ROOF EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81879 2267-81879-ND 754473-81879
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Labels, Stickers, Decals - Preprinted Brady Bradyglo B-523 Polyester Rectangle White No Exit Sign - 7.15 in Width x 0.7 in Height - Glow in the Dark, Laminated - TEXT: NO ROOF EXIT - 81879
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details