Brady Corporation Barriers, Barricades, Floor Markings, Tapes 81868

Description
NYC 9X3 L-STAIR MARKERS 520/PK U
Request a Quote Datasheet
Description
NYC 9X3 L-STAIR MARKERS 520/PK U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barriers, Barricades, Floor Markings, Tapes - 2267-81868-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-81868-ND
Barriers, Barricades, Floor Markings, Tapes 2267-81868-ND
NYC 9X3 L-STAIR MARKERS 520/PK U

NYC 9X3 L-STAIR MARKERS 520/PK U

Buy Now Datasheet
Brady B-523 Polyester Rectangle Floor Marker Sign - 9 in Width x 1 in Height - Glow in the Dark - 81868 - 754473-81868 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-523 Polyester Rectangle Floor Marker Sign - 9 in Width x 1 in Height - Glow in the Dark - 81868
754473-81868
Brady B-523 Polyester Rectangle Floor Marker Sign - 9 in Width x 1 in Height - Glow in the Dark - 81868 754473-81868
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady floor marker sign is made from polyester which is the B-523 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 1 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady floor marker sign is made from polyester which is the B-523 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 1 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-81868-ND 754473-81868
Product Name Barriers, Barricades, Floor Markings, Tapes Brady B-523 Polyester Rectangle Floor Marker Sign - 9 in Width x 1 in Height - Glow in the Dark - 81868
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details