Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81839

Description
Exit To Street signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
Exit To Street signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81839 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81839
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81839
Exit To Street signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Exit To Street signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81839-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81839-ND
Signs, Nameplates, Posters 2267-81839-ND
7X18 EXIT STREET+DWN-LEFT 10/PK

7X18 EXIT STREET+DWN-LEFT 10/PK

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT TO STREET - 81839 - 754473-81839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT TO STREET - 81839
754473-81839
Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT TO STREET - 81839 754473-81839
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EXIT TO STREET. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using polyester which is the B-523 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EXIT TO STREET. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81839 2267-81839-ND 754473-81839
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-523 Polyester Rectangle Gray Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT TO STREET - 81839
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details