Brady Corporation Glow-In-The Dark Safety Guidance Sign - NYC Approved 81831

Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Sign - NYC Approved - 81831 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Sign - NYC Approved
81831
Glow-In-The Dark Safety Guidance Sign - NYC Approved 81831
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 7 in. x 18 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-81831-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-81831-ND
Labels, Stickers, Decals - Preprinted 2267-81831-ND
B523 7X18 EXIT-LOBBY 10/PK UL199

B523 7X18 EXIT-LOBBY 10/PK UL199

Buy Now Datasheet
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81831 - 754473-81831 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81831
754473-81831
Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81831 754473-81831
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT THROUGH LOBBY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is manufactured using polyester which is the B-523 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT THROUGH LOBBY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81831 2267-81831-ND 754473-81831
Product Name Glow-In-The Dark Safety Guidance Sign - NYC Approved Labels, Stickers, Decals - Preprinted Brady Bradyglo B-523 Polyester Rectangle White Exit Sign - 18 in Width x 7 in Height - Glow in the Dark, Laminated - TEXT: EXIT THROUGH LOBBY - 81831
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details