Brady Corporation Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81805

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved - 81805 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved
81805
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81805
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 5 in. x 14 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81805-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81805-ND
Signs, Nameplates, Posters 2267-81805-ND
B552 5X14 EXIT+MAN+DWN RGT 10/PK

B552 5X14 EXIT+MAN+DWN RGT 10/PK

Buy Now Datasheet
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 81805 - 754473-81805 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 81805
754473-81805
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 81805 754473-81805
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using aluminum which is the B-552 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using aluminum which is the B-552 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81805 2267-81805-ND 754473-81805
Product Name Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 81805
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details