Brady Corporation Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81725

Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet
Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved - 81725 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved
81725
Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved 81725
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo™ photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in. Designed to meet or exceed all NYC Local Law 26 requirements.

Supplier's Site
Signs, Nameplates, Posters - 2267-81725-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-81725-ND
Signs, Nameplates, Posters 2267-81725-ND
B552 14X10 FINAL EXIT+DWN RIGHT

B552 14X10 FINAL EXIT+DWN RIGHT

Buy Now Datasheet
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 81725 - 754473-81725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 81725
754473-81725
Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 81725 754473-81725
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using aluminum which is the B-552 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: FINAL EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using aluminum which is the B-552 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: FINAL EXIT. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 81725 2267-81725-ND 754473-81725
Product Name Glow-In-The Dark Safety Guidance Aluminum Sign - NYC Approved Signs, Nameplates, Posters Brady Bradyglo B-552 Aluminum Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 81725
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details